48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE; Product Range:SMBJ Series; TVS Polarity:Unidirectio
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMBJ Series, Unidirectional, 30 V, DO-214AA, 2, 33.3 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7673775P | 7673775 | SMBJ30ABCT-ND | 67R1651 | SMBJ30A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode; Product Range Bourns | TVS Diodes |
| Configuration | Single | Single | Single | ||
| Direction | Unidirectional | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | DO-214 | Do-214aa (smb) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | |
| Pin Count | 2 | 2 |