Vishay Intertechnology, Inc. TVS Protection Diode SMBJ24CHE3/5B

Description
TVS DIODE 24VWM 43VC DO214AA Product overview: SMBJ24CHE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ24CHE3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 24VWM 43VC DO214AA Product overview: SMBJ24CHE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ24CHE3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMBJ24CHE3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ24CHE3/5B
TVS Protection Diode 144-SMBJ24CHE3/5B
TVS DIODE 24VWM 43VC DO214AA Product overview: SMBJ24CHE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ24CHE3/5B can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 43VC DO214AA Product overview: SMBJ24CHE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ24CHE3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ24CHE3/5B-ND - DigiKey
Thief River Falls, MN, United States
43V Clamp 14A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

43V Clamp 14A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1296934-SMBJ24CHE3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296934-SMBJ24CHE3/5B
Circuit Protection - TVS - Diodes 1296934-SMBJ24CHE3/5B
Win Source Part Number: 1296934-SMBJ24CHE3/5 B Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.7V Voltage - Clamping (Max) @ Ipp: 43V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 14A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBJ24 Product Status: Obsolete

Win Source Part Number: 1296934-SMBJ24CHE3/5B
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 43V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 14A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBJ24
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ24CHE3/5B SMBJ24CHE3/5B-ND 1296934-SMBJ24CHE3/5B
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SMB; DO-214AA, SMB DO-214AA, SMB
Peak Pulse Power 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data