38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
DIODE, TVS, 24V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMBJ24CAFSTR-ND | 97K9933 |
| Product Name | TVS Diodes | Diode, Tvs, 24V, 600W, Smb; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 38.9 volts | |
| VBR | 26.7 volts |