The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, 600W, 28V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 28V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 28VWM 45.4VC DO214AA
TVS DIODE 28VWM 45.4VC DO214AA
13.3A 600W 45.4V 31.1V 28V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ28CA | 7645607 | 7645607P | SMBJ28CALFDKR-ND | 17H2386 | 64AH8576 | SMBJ28CA | SMBJ28CA | SMBJ28CA |
| Product Name | 600W Surface Mount TVS Diode | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 28V, Do-214Aa; Product Range Littelfuse | Tvs Diode, 600W, 28V, Bidir, Do-214Aa; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | ||
| VBR | 31.1 to 34.4 volts | 31.1 volts | 31.1 to ? volts | 31.1 volts | 31.1 volts | 31.1 volts | |||
| Configuration | Single | Single | Single | ||||||
| Package | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | DO-214AA | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB |