TVS Diode VWM 26V 600W UNIDIR SMB
TVS Diode VWM 26V 600W UNIDIR SMB
TVS Diode VWM 26V 600W UNIDIR SMB
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE, AEC-Q101, 600W, 26V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
14.3A 600W 42.1V 28.9V Unidirectional 26V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS Diodes / ESD Suppressors 26volts 600W 5% Uni-Dir. AEC-Q101
TVS DIODE 26VWM 42.1VC SMB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1723257 | 1723257P | 118-SMBJ26A-QTR-ND | 49AC0772 | SMBJ26A-Q | SMBJ26A-Q | SMBJ26A-Q |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, Aec-Q101, 600W, 26V, Do-214Aa; Product Range Bourns | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | DO-214AA | SMB | DO-214AA-2 (SMB) | SMB; SMB (DO-214AA) |
| Pin Count | 2 | 2 | 2 | ||||
| Direction | Unidirectional | Unidirectional | Unidirectional |