Vishay Precision Group TVS - TVS - Diodes - SMBJ28CA-E3/52 SMBJ28CA-E3/52

Description
Manufacturer: Vishay Win Source Part Number: 1097770-SMBJ28CA-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 28V Minimum Breakdown Voltage: 31.1V Max Clamping Voltage: 45.5V Peak Pulse Current(Ippm): 13.2A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097770-SMBJ28CA-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 28V Minimum Breakdown Voltage: 31.1V Max Clamping Voltage: 45.5V Peak Pulse Current(Ippm): 13.2A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBJ28CA-E3/52 - 1097770-SMBJ28CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ28CA-E3/52
1097770-SMBJ28CA-E3/52
TVS - TVS - Diodes - SMBJ28CA-E3/52 1097770-SMBJ28CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1097770-SMBJ28CA-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 28V Minimum Breakdown Voltage: 31.1V Max Clamping Voltage: 45.5V Peak Pulse Current(Ippm): 13.2A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Vishay
Win Source Part Number: 1097770-SMBJ28CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 28V
Minimum Breakdown Voltage: 31.1V
Max Clamping Voltage: 45.5V
Peak Pulse Current(Ippm): 13.2A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
TVS Diodes - SMBJ28CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
45.5V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

45.5V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ28CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
45.5V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

45.5V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ28CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
45.5V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

45.5V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
SMD 600W 28V TVS Protection Diode
144-SMBJ28CA-E3/52
SMD 600W 28V TVS Protection Diode 144-SMBJ28CA-E3/52
600W Bidirectional TVS Diode, 28V, DO-214AA, SMD Product overview: SMBJ28CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ28CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 28V, DO-214AA, SMD Product overview: SMBJ28CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ28CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMBJ28CA-E3/52 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMBJ28CA-E3/52
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMBJ28CA-E3/52
13.2A 600W 45.5V 31.1V Bi-Directional 28V DO-214AA Electrostatic and Surge Protection (TVS/ESD) ROHS

13.2A 600W 45.5V 31.1V Bi-Directional 28V DO-214AA Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS DIODE 28V 45.5V DO214AA - 884-SMBJ28CA-E3/52 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 28V 45.5V DO214AA
884-SMBJ28CA-E3/52
TVS DIODE 28V 45.5V DO214AA 884-SMBJ28CA-E3/52
TVS DIODE 28V 45.5V DO214AA

TVS DIODE 28V 45.5V DO214AA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ28CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ28CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ28CA-E3/52
TVS DIODE 28VWM 45.5VC DO214AA

TVS DIODE 28VWM 45.5VC DO214AA

Supplier's Site
TVS Diodes SMBJ28CA-E3/52
TVS DIODE 28VWM 45.5VC DO214AA

TVS DIODE 28VWM 45.5VC DO214AA

Supplier's Site Datasheet
Tvs Diode, 600W, 28V, Do-214Aa, Full Reel; Product Range Vishay - 77K4686 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 28V, Do-214Aa, Full Reel; Product Range Vishay
77K4686
Tvs Diode, 600W, 28V, Do-214Aa, Full Reel; Product Range Vishay 77K4686
TVS DIODE, 600W, 28V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

TVS DIODE, 600W, 28V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Transzorb Smbj Series, Bidirectional, 28 V, Do-214Aa, 2, 31.1 V Rohs Compliant Vishay - 10R0741 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transzorb Smbj Series, Bidirectional, 28 V, Do-214Aa, 2, 31.1 V Rohs Compliant Vishay
10R0741
Transient Voltage Suppressor, Tvs, Transzorb Smbj Series, Bidirectional, 28 V, Do-214Aa, 2, 31.1 V Rohs Compliant Vishay 10R0741
Transient Voltage Suppressor, TVS, TRANSZORB SMBJ Series, Bidirectional, 28 V, DO-214AA, 2, 31.1 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, TRANSZORB SMBJ Series, Bidirectional, 28 V, DO-214AA, 2, 31.1 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1097770-SMBJ28CA-E3/52 SMBJ28CA-E3/52GIDKR-ND 144-SMBJ28CA-E3/52 SMBJ28CA-E3/52 884-SMBJ28CA-E3/52 SMBJ28CA-E3/52 SMBJ28CA-E3/52 77K4686 10R0741
Product Name TVS - TVS - Diodes - SMBJ28CA-E3/52 TVS Diodes SMD 600W 28V TVS Protection Diode TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS DIODE 28V 45.5V DO214AA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 600W, 28V, Do-214Aa, Full Reel; Product Range Vishay Transient Voltage Suppressor, Tvs, Transzorb Smbj Series, Bidirectional, 28 V, Do-214Aa, 2, 31.1 V Rohs Compliant Vishay
Package SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA (SMB)
VWM 28 volts
IPPM 13.2 amps 13.2 amps
VC 45.5 volts 45.5 volts 45.5 volts 45.4 volts 45.5 volts 45.5 volts
VBR 31.1 volts 31.1 volts 31.1 volts 31.1 volts 31.1 volts 31.1 volts
Unlock Full Specs
to access all available technical data