The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Diode TVS Uni-Directional 24V 600W SMB
Diode TVS Uni-Directional 24V 600W SMB
Diode TVS Uni-Directional 24V 600W SMB
TVS Diodes / ESD Suppressors 600W 24V 5% Uni-Directional
TVS DIODE 24VWM 38.9VC DO214AA
15.5A 600W 38.9V 26.7V Unidirectional 24V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 600W, 24V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 24V, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 24V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE 24VWM 38.9VC DO214AA
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ24A | SMBJ24ALFDKR-ND | 7645590P | 7645590 | SMBJ24A | SMBJ24A | SMBJ24A | 48F5912 | 28X4422 | 64AH8570 | SMBJ24A |
| Product Name | 600W Surface Mount TVS Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 600W, 24V, Do-214Aa; Product Range Littelfuse | Tvs Diode, 600W, 24V, Do-214Aa, Full Reel; Product Range Littelfuse | Tvs Diode, 600W, 24V, Unidir, Do-214Aa; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | ||||
| VBR | 26.7 to 29.5 volts | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts | |||||
| Configuration | Single | Single | Single | ||||||||
| Package | SMB; DO-214AA, SMB | DO-214 | Do-214aa (smb) | DO-214AA-2 (SMB) | SMB; DO-214AA, SMB | SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | DO-214AA | SMB; DO-214AA (SMBJ) |