42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMBJ26ABTR-ND | 2463287 | 67R0168 |
| Product Name | TVS Diodes | TVS Diodes | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | ||
| VC | 42.1 volts | ||
| VBR | 28.9 volts |