38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE; Product Range:SMBJ Series; TVS Polarity:Unidirectio
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMBJ Series, Unidirectional, 24 V, DO-214AA, 2, 26.7 V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 7734606 | SMBJ24ABDKR-ND | SMBJ24A | 67R1645 | 04X6792 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode; Product Range Bourns | Transient Voltage Suppressor, Tvs, Smbj Series, Unidirectional, 24 V, Do-214Aa, 2, 26.7 V Rohs Compliant Bourns |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Do-214aa (smb) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | ||
| Pin Count | 2 | ||||
| Peak Pulse Power | 600 watts | 600 watts |