TVS, Uni-Dir, 600W, 300V, DO-214AA (SMB)
TVS DIODE 300VWM 486VC DO214AA
TVS DIODE 300VWM 486VC DO214AA
TVS DIODE 300VWM 486VC DO214AA
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-SMBJ300A | 4786-SMBJ300ACT-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Unidirectional | |
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts |
| VWM | 300 volts | |
| Configuration | Single |