42.1V Clamp 14.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.1V Clamp 14.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.1V Clamp 14.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W Bidirectional TVS Diode, 26V, SMB, 75A Surge Product overview: SMBJ26CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 26V, 75A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 26V, 75A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ26CA-TR can be used for catalog matching and distributor lookup.
TVS DIODE 26VWM 42.1VC SMB
TRANSIL 600W 26V BI-DIRECTIONAL SMB; Product Range:Transil SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 26VWM 42.1VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-15658-1-ND | 144-SMBJ26CA-TR | SMBJ26CA-TR | 33R1052 | SMBJ26CA-TR |
| Product Name | TVS Diodes | 600W 26V 75A TVS Protection Diode | TVS Diodes | Transil 600W 26V Bi-Directional Smb; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 42.1 volts | 42.1 volts | 42.1 volts | ||
| VBR | 28.9 volts | 28.9 volts | 28.9 volts |