Win Source Part Number: 1299298-SMBJ22E3/TR1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Voltage - Clamping (Max) @ Ipp: 39.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 15.2A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMBJ22
39.4V Clamp 15.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS DIODE 22VWM 39.4VC SMBJ Product overview: SMBJ22E3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ22E3/TR13 can be used for catalog matching and distributor lookup.
TVS 600W, STAND-OFF VOLTAGE = 22V, +/- 10%, UNI-DIR SMBJ (DO-214AA) ROHS COMPLIANT: YES
TVS DIODE 22VWM 39.4VC SMBJ
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299298-SMBJ22E3/TR13 | SMBJ22E3/TR13-ND | 144-SMBJ22E3/TR13 | 33AJ9353 | SMBJ22E3/TR13 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Tvs 600W, Stand-Off Voltage = 22V, +/10%, Uni-Dir Smbj (Do-214Aa) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB | Tape & Reel (TR) | SMB; SMBJ (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 39.4 volts | 39.4 volts | 39.4 volts | ||
| VBR | 24.4 volts | 24.4 volts | 24.4 volts |