DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 50 80 90 100 110 120 130 132 133 134 135 136 137 138 139 140 141 142 143 144 150 160 170 173
Product Name Notes
1-LINE 78V 4.8A TVS DO-214AA(SMB
1-LINE 8.5V 41.7A TVS DO-214AA(S
1-LINE 85V 4.4A TVS DO-214AA(SMB
1-LINE 8V 44.2A TVS DO-214AA(SMB
119V Clamp 5.06A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.7V Clamp 47.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMB
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
12.9V Clamp 46.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
12.9V Clamp 46.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.9V Clamp 46.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
12.9V Clamp 48A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
121V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB
121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
121V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
121V Clamp 5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
121V Clamp 5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
121V Clamp 5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
124V Clamp 4.86A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
126V Clamp 4.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
126V Clamp 4.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
126V Clamp 4.7A Ipp Tvs Diode Surface Mount SMB
126V Clamp 4.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
126V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
126V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
126V Clamp 4.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
126V Clamp 4.8A Ipp Tvs Diode Surface Mount SMB
126V Clamp 5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
13.4V Clamp 44.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount SMB
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
13.6V Clamp 46A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
132.3V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
134V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
134V Clamp 4.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
137V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
137V Clamp 4.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
137V Clamp 4.6A Ipp Tvs Diode Surface Mount SMB
139V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
139V Clamp 4.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
14.28V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
14.3V Clamp 42A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
14.3V Clamp 42A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
14.4V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
14.4V Clamp 43A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
14.4V8.5V 9.44V 41.7ASMB(DO-214A
143.85V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15.12V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15V Clamp 40A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
19.5V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
7.5V 8.33V 12.9V 46.5ASMB
8V 44.1A 13.6V 8.89VSMB(DO-214AA
IC
PPPM 600W; VRWM 7.5V; VBR MIN 8.
PPPM 600W; VRWM 8.0V; VBR MIN 8.
TVS DIODE 7.5VWM 12.9V DO214AA
TVS DIODE 7.5VWM 13.6VC SMB
TVS DIODE 7.5VWM 14.3V DO214AA
TVS DIODE 75VWM 121VC DO214AA
TVS DIODE 75VWM 121VC SMB
TVS DIODE 75VWM 134VC DO214AA
TVS DIODE 78VWM 126VC DO214AA
TVS DIODE 78VWM 126VC SMB
TVS DIODE 78VWM 139VC DO214AA
TVS DIODE 8.5VWM 14.4V DO214AA
TVS DIODE 8.5VWM 14.4VC SMB
TVS DIODE 8.5VWM 15.9V DO214AA
TVS DIODE 80VWM 129.6V DO214AA
TVS DIODE 85VWM 137VC DO214AA
TVS DIODE 85VWM 137VC SMB
TVS DIODE 85VWM 151VC DO214AA
TVS DIODE 8VWM 13.6VC DO214AA
TVS DIODE 8VWM 13.6VC SMB
TVS DIODE 8VWM 15VC DO214AA
TVS SURF MT DO214AA - SMBJ7.5CA
TVS SURF MT DO214AA - SMBJ75CA C
TVS SURF MT DO214AA - SMBJ78A CR
TVS SURF MT DO214AA - SMBJ78CA C
TVS SURF MT DO214AA - SMBJ8.0A C
TVS SURF MT DO214AA - SMBJ8.0CA
TVS SURF MT DO214AA - SMBJ8.5A C
TVS SURF MT DO214AA - SMBJ8.5CA
TVS SURF MT DO214AA - SMBJ85A CR
TVS SURF MT DO214AA - SMBJ85CA C

<< Prev Next >>