38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W TVS Diode, 24V, Unidirectional, DO-214AA, SMD Product overview: SMBJ24A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ24A-E3/52 can be used for catalog matching and distributor lookup.
Unidirectional 600W TVS diode 24V DO214
Unidirectional 600W TVS diode 24V DO214
Unidirectional 600W TVS diode 24V DO214
15.4A 600W 38.9V 26.7V 24V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 24VWM 38.9VC DO214AA
TVS DIODE 24VWM 38.9VC DO214AA
TVS DIODE, 600W, 24V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 24V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ24A-E3/52GICT-ND | 144-SMBJ24A-E3/52 | 6287691 | 6287691P | SMBJ24A-E3/52 | SMBJ24A-E3/52 | SMBJ24A-E3/52 | 05R5779 |
| Product Name | TVS Diodes | SMD 600W 24V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 24V, Do-214Aa; Product Range Vishay |
| Configuration | Single | Single | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | Do-214aa (smb) | DO-214 | SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | ||||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts |