15.4A 38.9V 26.7V 24V SMB(DO-214
15.4A 38.9V 26.7V 24V SMB(DO-214
15.4A 38.9V 26.7V 24V SMB(DO-214
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMBJ24CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 38.9 volts |