405V Clamp 1.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
405V Clamp 1.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
405V Clamp 1.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS Diodes / ESD Suppressors 250volts 1uA 1.5 Amps Bi-Dir
TVS DIODE, 600W, 250V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMBJ250CATR-ND | SMBJ250CA | 53Y0025 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 600W, 250V, Do-214Aa; Product Range Bourns |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | ||
| VC | 405 volts | ||
| VBR | 279 volts | 279 volts |