42.1V Clamp 14.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.1V Clamp 14.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.1V Clamp 14.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W TVS Diode, 26V, Unidirectional, SMB Package Product overview: SMBJ26A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ26A-TR can be used for catalog matching and distributor lookup.
STMicroelectronics SMBJ26A-TR TVS Diode
STMicroelectronics SMBJ26A-TR TVS Diode
STMicroelectronics SMBJ26A-TR TVS Diode
TRANSIL 600W 26V UNIDIRECTIONAL SMB; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 26 V, DO-214AA, 2, 28.9 V RoHS Compliant: Yes
TVS DIODE 26VWM 42.1VC SMB
TVS DIODE 26VWM 42.1VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-7451-2-ND | 144-SMBJ26A-TR | 7147181 | 7147181P | 33R1051 | SMBJ26A-TR | SMBJ26A-TR |
| Product Name | TVS Diodes | 600W 26V TVS Protection Diode | TVS Diodes | TVS Diodes | Transil 600W 26V Unidirectional Smb; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape and Reel | Do-214aa (smb) | DO-214 | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 42.1 volts | 42.1 volts | 42.1 volts | ||||
| VBR | 28.9 volts | 28.9 volts | 28.9 volts |