42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE; Product Range:SMBJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 26V 42.1V SMB
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ26CABDKR-ND | 67R1648 | 103-SMBJ26CA |
| Product Name | TVS Diodes | Diode; Product Range Bourns | TVS DIODE 26V 42.1V SMB |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 42.1 volts | 42.1 volts | |
| VBR | 28.9 volts | 32.2 volts |