Vishay Intertechnology, Inc. Electronic Wholesale - SMBJ30AHE3/5B SMBJ30AHE3/5B

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 759177-SMBJ30AHE3/5B Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 12.4A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AA, SMB Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: SMBJ Manufacturer Pack Quantity: 3,200 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 30V Voltage - Breakdown (Minimum): 33.3V Voltage - Clamping (Maximum) at Ipp: 48.4V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 759177-SMBJ30AHE3/5B Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 12.4A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AA, SMB Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: SMBJ Manufacturer Pack Quantity: 3,200 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 30V Voltage - Breakdown (Minimum): 33.3V Voltage - Clamping (Maximum) at Ipp: 48.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SMBJ30AHE3/5B - 759177-SMBJ30AHE3/5B - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SMBJ30AHE3/5B
759177-SMBJ30AHE3/5B
Electronic Wholesale - SMBJ30AHE3/5B 759177-SMBJ30AHE3/5B
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 759177-SMBJ30AHE3/5B Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 12.4A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AA, SMB Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: SMBJ Manufacturer Pack Quantity: 3,200 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 30V Voltage - Breakdown (Minimum): 33.3V Voltage - Clamping (Maximum) at Ipp: 48.4V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 759177-SMBJ30AHE3/5B
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 12.4A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: SMBJ
Manufacturer Pack Quantity: 3,200
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 30V
Voltage - Breakdown (Minimum): 33.3V
Voltage - Clamping (Maximum) at Ipp: 48.4V

Buy Now
TVS Diodes - SMBJ30AHE3/5B-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ30AHE3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ30AHE3/5B
TVS Protection Diode 144-SMBJ30AHE3/5B
TVS DIODE 30VWM 48.4VC DO214AA Product overview: SMBJ30AHE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ30AHE3/5B can be used for catalog matching and distributor lookup.

TVS DIODE 30VWM 48.4VC DO214AA Product overview: SMBJ30AHE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ30AHE3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ30AHE3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ30AHE3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ30AHE3/5B
TVS DIODE 30VWM 48.4VC DO214AA

TVS DIODE 30VWM 48.4VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 759177-SMBJ30AHE3/5B SMBJ30AHE3/5B-ND 144-SMBJ30AHE3/5B SMBJ30AHE3/5B
Product Name Electronic Wholesale - SMBJ30AHE3/5B TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 48.4 volts 48.4 volts 48.4 volts
VBR 33.3 volts 33.3 volts 33.3 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data