38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
15.5A 600W 38.9V 26.7V 24V DO-214AA(SMB) Electrostatic and Surge Protection (TVS/ESD) ROHS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-SMBJ24ADKR-ND | SMBJ24A | SMBJ24A | SMBJ24A |
| Product Name | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | TVS-Diode-Diodes,600W,24V,SMB |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB | SMB; DO-214AA, SMB | SMB; SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 38.9 volts | 38.9 volts | 38.9 volts | |
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |