Littelfuse, Inc. 600W Surface Mount TVS Diode SMBJ24CA

Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet
Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Surface Mount TVS Diode - SMBJ24CA - Littelfuse, Inc.
Rosemont, IL, United States
600W Surface Mount TVS Diode
SMBJ24CA
600W Surface Mount TVS Diode SMBJ24CA
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

Supplier's Site Datasheet
TVS Diodes - SMBJ24CALFCT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ24CALFTR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ24CALFDKR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 7645600 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645600
TVS Diodes 7645600
Diode TVS Bi-Directional 24V 600W SMB

Diode TVS Bi-Directional 24V 600W SMB

Supplier's Site
TVS Diodes - 7645600P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645600P
TVS Diodes 7645600P
Diode TVS Bi-Directional 24V 600W SMB

Diode TVS Bi-Directional 24V 600W SMB

Supplier's Site
TVS Diodes - 1659843 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1659843
TVS Diodes 1659843
Diode TVS Bi-Directional 24V 600W SMB

Diode TVS Bi-Directional 24V 600W SMB

Supplier's Site
TVS Diodes - SMBJ24CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMBJ24CA
TVS Diodes SMBJ24CA
TVS DIODE 24VWM 38.9VC DO214AA

TVS DIODE 24VWM 38.9VC DO214AA

Supplier's Site Datasheet
Tvs Diode, 600W, 24V, Do-214Aa; Product Range Littelfuse - 48F5913 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 24V, Do-214Aa; Product Range Littelfuse
48F5913
Tvs Diode, 600W, 24V, Do-214Aa; Product Range Littelfuse 48F5913
TVS DIODE, 600W, 24V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

TVS DIODE, 600W, 24V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 24V, Do-214Aa, Full Reel; Product Range Littelfuse - 28X4423 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 24V, Do-214Aa, Full Reel; Product Range Littelfuse
28X4423
Tvs Diode, 600W, 24V, Do-214Aa, Full Reel; Product Range Littelfuse 28X4423
TVS DIODE, 600W, 24V, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 24V, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 24V, 600W, Bidir, Smb; Product Range Littelfuse - 64AH8572 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 24V, 600W, Bidir, Smb; Product Range Littelfuse
64AH8572
Diode, Tvs, 24V, 600W, Bidir, Smb; Product Range Littelfuse 64AH8572
DIODE, TVS, 24V, 600W, BIDIR, SMB; Product Range:Transil SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

DIODE, TVS, 24V, 600W, BIDIR, SMB; Product Range:Transil SMBJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ24CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ24CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ24CA
TVS DIODE 24VWM 38.9VC DO214AA

TVS DIODE 24VWM 38.9VC DO214AA

Supplier's Site
TVS DIODE 24V 38.9V DO214AA - 461-SMBJ24CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 24V 38.9V DO214AA
461-SMBJ24CA
TVS DIODE 24V 38.9V DO214AA 461-SMBJ24CA
TVS DIODE 24V 38.9V DO214AA

TVS DIODE 24V 38.9V DO214AA

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMBJ24CA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMBJ24CA
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMBJ24CA
15.5A 600W 38.9V 26.7V 24V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS

15.5A 600W 38.9V 26.7V 24V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ24CA SMBJ24CALFCT-ND 7645600 7645600P SMBJ24CA 48F5913 28X4423 64AH8572 SMBJ24CA 461-SMBJ24CA SMBJ24CA
Product Name 600W Surface Mount TVS Diode TVS Diodes TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 600W, 24V, Do-214Aa; Product Range Littelfuse Tvs Diode, 600W, 24V, Do-214Aa, Full Reel; Product Range Littelfuse Diode, Tvs, 24V, 600W, Bidir, Smb; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 24V 38.9V DO214AA TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VC 38.9 volts 38.9 volts 38.9 volts 38.9 volts 38.9 volts 38.9 volts
VBR 26.7 to 29.5 volts 26.7 volts 26.7 volts 26.7 volts 26.7 volts 26.7 volts 26.7 volts
Configuration Single Single Single
Package SMB; DO-214AA, SMB Do-214aa (smb) DO-214 SMB; DO-214AA, SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMB) SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB
Unlock Full Specs
to access all available technical data