Manufacturer: STMicroelectronics
Win Source Part Number: 1097763-SMBJ24CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 50V
Peak Pulse Current(Ippm): 80A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
TVS Diode Bi-Dir 24V 600W SMB Surface Mount Product overview: SMBJ24CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 24V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 24V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ24CA-TR can be used for catalog matching and distributor lookup.
38.9V Clamp 16A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 16A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 16A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Diode TVS Single Bi-Dir 24V 600W SMB
Diode TVS Single Bi-Dir 24V 600W SMB
Diode TVS Single Bi-Dir 24V 600W SMB
TVS DIODE 24VWM 38.9VC SMB
TVS DIODE 24VWM 38.9VC SMB
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 24 V, SMD, 2, 26.7 V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 24 V, SMD, 2, 26.7 V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1097763-SMBJ24CA-TR | 144-SMBJ24CA-TR | 497-3141-6-ND | 7147187 | 7147187P | SMBJ24CA-TR | SMBJ24CA-TR | 95M9070 |
| Product Name | TVS - TVS - Diodes - SMBJ24CA-TR | SMD 24V 600W TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Bidirectional, 24 V, Smd, 2, 26.7 V Rohs Compliant Stmicroelectronics |
| Package | SMB; SMB (DO-214AA) | Tape and Reel | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| VWM | 24 volts | |||||||
| IPPM | 80 amps | |||||||
| VC | 50 volts | 38.9 volts | 38.9 volts | 38.9 volts | ||||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts |