Micro Commercial Components Corp. TVS Diodes SMBJ250A-TP

Description
405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ250A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ250A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ250A-TP
TVS Protection Diode 144-SMBJ250A-TP
TVS DIODE 250VWM 405VC DO214AA Product overview: SMBJ250A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ250A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 250VWM 405VC DO214AA Product overview: SMBJ250A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ250A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299734-SMBJ250A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299734-SMBJ250A-TP
Circuit Protection - TVS - Diodes 1299734-SMBJ250A-TP
Win Source Part Number: 1299734-SMBJ250A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 250V Voltage - Breakdown (Min): 279V Voltage - Clamping (Max) @ Ipp: 405V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.5A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMBJ250A-TPMSTR,SMBJ 250A-TPMSDKR,SMBJ250 A-TPMSCT Base Product Number: SMBJ250

Win Source Part Number: 1299734-SMBJ250A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 250V
Voltage - Breakdown (Min): 279V
Voltage - Clamping (Max) @ Ipp: 405V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.5A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMBJ250A-TPMSTR,SMBJ250A-TPMSDKR,SMBJ250A-TPMSCT
Base Product Number: SMBJ250

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ250A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ250A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ250A-TP
TVS DIODE 250VWM 405VC DO214AA

TVS DIODE 250VWM 405VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ250A-TPMSTR-ND 144-SMBJ250A-TP 1299734-SMBJ250A-TP SMBJ250A-TP
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) DO-214AA, SMB SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 405 volts 405 volts 405 volts
Unlock Full Specs
to access all available technical data