Vishay Intertechnology, Inc. TVS Protection Diode SMBJ26AHE3/5B

Description
TVS DIODE 26VWM 42.1VC DO214AA Product overview: SMBJ26AHE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ26AHE3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 26VWM 42.1VC DO214AA Product overview: SMBJ26AHE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ26AHE3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMBJ26AHE3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ26AHE3/5B
TVS Protection Diode 144-SMBJ26AHE3/5B
TVS DIODE 26VWM 42.1VC DO214AA Product overview: SMBJ26AHE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ26AHE3/5B can be used for catalog matching and distributor lookup.

TVS DIODE 26VWM 42.1VC DO214AA Product overview: SMBJ26AHE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ26AHE3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMBJ26AHE3/5B - 805075-SMBJ26AHE3/5B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ26AHE3/5B
805075-SMBJ26AHE3/5B
TVS - TVS - Diodes - SMBJ26AHE3/5B 805075-SMBJ26AHE3/5B
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 805075-SMBJ26AHE3/5B Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 28.9V Current - Peak Pulse (10/1000μs): 14.3A Power - Peak Pulse: 600W Power Line Protection: No Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,200 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 42.1V Part Number Series: SMBJ

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 805075-SMBJ26AHE3/5B
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Current - Peak Pulse (10/1000μs): 14.3A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,200
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 42.1V
Part Number Series: SMBJ

Buy Now
TVS Diodes - SMBJ26AHE3/5B-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ26AHE3/5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ26AHE3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ26AHE3/5B
TVS DIODE 26VWM 42.1VC DO214AA

TVS DIODE 26VWM 42.1VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ26AHE3/5B 805075-SMBJ26AHE3/5B SMBJ26AHE3/5B-ND SMBJ26AHE3/5B
Product Name TVS Protection Diode TVS - TVS - Diodes - SMBJ26AHE3/5B TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data