BI-POLARVRWM30VVC48.
BI-POLARVRWM30VVC48.
BI-POLARVRWM30VVC48.
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 6440-SMBJ30CADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 48.4 volts |