DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 1-LINE 54V 6.9A TVS DO-214AA(SMB | |
| 1-LINE 58V 6.5A TVS DO-214AA(SMB | |
| 1-LINE 60V 6.2A TVS DO-214AA(SMB | |
| 1-LINE 64V 5.9A TVS DO-214AA(SMB | |
| 1-LINE 6V 58.3A TVS DO-214AA(SMB | |
| 10.2V Clamp 58.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMB | |
| 10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 10.3V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB | |
| 10.3V Clamp 61A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 10.3V Clamp 61A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 10.82V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 101.64V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB | |
| 103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 103V Clamp 5.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 107V Clamp 5.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 107V Clamp 5.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 108.15V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 11.4V Clamp 52.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 11.4V Clamp 52.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 58.3A 10.3V 6.67V 6V SMB(DO-214A | |
| 6.67V 58.3A 10.3V 600W 6VSMB | |
| 81.2V Clamp 7.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMB | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 82.4V Clamp 7.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 85.9V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 86.52V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMB | |
| 87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 87.1V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 91.1V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 91.1V Clamp 6.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 91.46V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 92.3V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMB | |
| 93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 93.6V Clamp 6.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 93.6V Clamp 6.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 95.5V Clamp 6.28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 96.3V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 96.3V Clamp 6.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB | |
| 96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 96.8V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 98.28V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| Clamp Ipp Tvs Diode | |
| IC | |
| PPPM 600W; VRWM 58V; VBR MIN 64. | |
| TVS DIODE 51VWM 82.4VC DO214AA | |
| TVS DIODE 51VWM 82.4VC SMB | |
| TVS DIODE 51VWM 91.1VC DO214AA | |
| TVS DIODE 54VWM 87.1VC DO214AA | |
| TVS DIODE 54VWM 87.1VC SMB | |
| TVS DIODE 54VWM 96.3VC DO214AA | |
| TVS DIODE 58VWM 103VC DO214AA | |
| TVS DIODE 58VWM 93.6VC DO214AA | |
| TVS DIODE 58VWM 93.6VC SMB | |
| TVS DIODE 60VWM 107VC DO214AA | |
| TVS DIODE 60VWM 96.8VC DO214AA | |
| TVS DIODE 60VWM 96.8VC SMB | |
| TVS DIODE 64VWM 103VC DO214AA | |
| TVS DIODE 64VWM 103VC SMB | |
| TVS DIODE 64VWM 114VC DO214AA | |
| TVS DIODE 6VWM 10.3VC DO214AA | |
| TVS DIODE 6VWM 10.3VC SMB | |
| TVS DIODE 6VWM 11.4VC DO214AA | |
| TVS SURF MT DO214AA - SMBJ51CA C | |
| TVS SURF MT DO214AA - SMBJ54A CR | |
| TVS SURF MT DO214AA - SMBJ54CA C | |
| TVS SURF MT DO214AA - SMBJ58A CR | |
| TVS SURF MT DO214AA - SMBJ58CA C | |
| TVS SURF MT DO214AA - SMBJ6.0A C | |
| TVS SURF MT DO214AA - SMBJ6.0CA | |
| TVS SURF MT DO214AA - SMBJ60A CR | |
| TVS SURF MT DO214AA - SMBJ60CA C | |
| TVS SURF MT DO214AA - SMBJ64A CR | |
| TVS, SMBJ SERIES, 58V OPER., UNI | |
| TVS, SMBJ SERIES, 60V OPER., BI- | |
| TVS, SMBJ SERIES, 60V OPER., UNI | |
| TVS, UNI-DIR, 600W, 64V, DO-214A | |
| TVS, UNI-DIR, 600W, 6V, DO-214AA |
| << Prev | Next >> |