Micro Commercial Components Corp. TVS Diodes SMBJ30A-TP

Description
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ30A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ30A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ30A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ30A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ30A-TP
TVS Protection Diode 144-SMBJ30A-TP
TVS DIODE 30VWM 48.4VC DO214AA Product overview: SMBJ30A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ30A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 30VWM 48.4VC DO214AA Product overview: SMBJ30A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ30A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMBJ30A-TP - 895789-SMBJ30A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ30A-TP
895789-SMBJ30A-TP
TVS - TVS - Diodes - SMBJ30A-TP 895789-SMBJ30A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 895789-SMBJ30A-TP Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ30 Categories: Circuit Protection Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: Q8322732, SMBJ30A-TPMSCT, SMBJ30A-TPMSDKR, SMBJ30A-TPMSTR, SMBJ30ATP

Manufacturer: Micro Commercial Co
Win Source Part Number: 895789-SMBJ30A-TP
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ30
Categories: Circuit Protection
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: Q8322732, SMBJ30A-TPMSCT, SMBJ30A-TPMSDKR, SMBJ30A-TPMSTR, SMBJ30ATP

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ30A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ30A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ30A-TP
TVS DIODE 30VWM 48.4VC DO214AA

TVS DIODE 30VWM 48.4VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ30A-TPMSTR-ND 144-SMBJ30A-TP 895789-SMBJ30A-TP SMBJ30A-TP
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SMBJ30A-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA (SMB) SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 48.4 volts 48.4 volts
Unlock Full Specs
to access all available technical data