Win Source Part Number: 1361951-SMBJ22CA/TR1
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMBJ
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Voltage - Clamping (Max) @ Ipp: 35.5V
Current - Peak Pulse (10/1000µs): 16.9A
Power - Peak Pulse: 600W
Power Line Protection: No
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Trans Voltage Suppressor Diode, Product overview: SMBJ22CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ22CA/TR13 can be used for catalog matching and distributor lookup.
TVS DIODE, BIDIR, 22V, 600W, DO-214AA-2 ROHS COMPLIANT: YES
TVS DIODE 22VWM 35.5VC DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361951-SMBJ22CA/TR13 | 13-SMBJ22CA/TR13CT-ND | 144-SMBJ22CA/TR13 | 66AJ8000 | SMBJ22CA/TR13 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Protection Diode | Tvs Diode, Bidir, 22V, 600W, Do-214Aa-2 Rohs Compliant Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| VC | 35.5 volts | 35.5 volts | 35.5 volts | ||
| VBR | 24.4 volts | 24.4 volts | 24.4 volts |