Diode TVS Single Bi-Dir 28V 600W SMB
Diode TVS Single Bi-Dir 28V 600W SMB
Diode TVS Single Bi-Dir 28V 600W SMB
45.4V Clamp 13.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
45.4V Clamp 13.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
45.4V Clamp 13.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W Bidirectional TVS Diode, 28V, SMB, 59V Clamp Product overview: SMBJ28CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 28V, 59V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 28V, 59V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ28CA-TR can be used for catalog matching and distributor lookup.
TVS DIODE 28VWM 45.4VC SMB
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 28 V, DO-214AA, 2, 31.1 V RoHS Compliant: Yes
DIODE, TVS, 28V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 28VWM 45.4VC SMB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7147193 | 7147193P | 497-14744-2-ND | 144-SMBJ28CA-TR | SMBJ28CA-TR | 94W9406 | SMBJ28CA-TR |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 600W 28V 59V TVS Protection Diode | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Bidirectional, 28 V, Do-214Aa, 2, 31.1 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Package | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Pin Count | 2 | 2 | |||||
| Direction | Bidirectional | Bidirectional | |||||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |