DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
80
90
100
110
120
130
131
132
133
134
135
136
137
138
139
140
141
142
143
150
160
170
173
| Product Name | Notes |
|---|---|
| 1-LINE 6.5V 53.6A TVS DO-214AA(S | |
| 1-LINE 7.5V 46.6A TVS DO-214AA(S | |
| 1-LINE 70V 5.3A TVS DO-214AA(SMB | |
| 1-LINE 75V 5.0A TVS DO-214AA(SMB | |
| 1-LINE 7V 50.0A TVS DO-214AA(SMB | |
| 10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 102V Clamp 5.88A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB | |
| 103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 103V Clamp 5.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 103V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 108.15V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMB | |
| 11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 11.2V Clamp 56A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 11.2V Clamp 56A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 11.76V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 11.8V Clamp 50.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 111V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 113V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 113V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB | |
| 113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 113V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 113V Clamp 5.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 114V Clamp 5.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 118.65V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 11V Clamp 54.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 12.3V Clamp 48.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 12.3V Clamp 48.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 12.6V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMB | |
| 12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 12.9V Clamp 46.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 12.9V Clamp 46.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 12.9V Clamp 46.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 12.9V Clamp 48A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 12.9V Clamp 5A Ipp Tvs Diode Surface Mount SMB | |
| 121V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB | |
| 121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 121V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 121V Clamp 5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 121V Clamp 5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 121V Clamp 5A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 121V Clamp 5A Ipp Tvs Diode Surface Mount SMB | |
| 125V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 125V Clamp 4.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 127.05V Clamp 5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 12V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB | |
| 12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 12V Clamp 50A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 12V Clamp 50A Ipp Tvs Diode Surface Mount SMB | |
| 12V Clamp 50A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 12V Clamp 52A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 13.3V Clamp 45.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 13.3V Clamp 45.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 13.55V Clamp 46.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 57.14A 6.46V 10.5V 600W 5.8VSMB | |
| 6.5V 7.22V 11.2V 53.6A 600WSMB(D | |
| 7.78V 12V 7V 50A 600WSMB | |
| BIDIRECTIONAL TVS DIODES 600W 6. | |
| IC | |
| PPPM 600W; VRWM 6.5V; VBR MIN 7. | |
| PPPM 600W; VRWM 64V; VBR MIN 71. | |
| PPPM 600W; VRWM 7.0V; VBR MIN 7. | |
| TVS DIODE 6.5VWM 11.2V DO214AA | |
| TVS DIODE 6.5VWM 11.2VC SMB | |
| TVS DIODE 6.5VWM 12.3V DO214AA | |
| TVS DIODE 64VWM 103VC DO214AA | |
| TVS DIODE 64VWM 103VC SMB | |
| TVS DIODE 64VWM 114VC DO214AA | |
| TVS DIODE 7.5VWM 12.9V DO214AA | |
| TVS DIODE 7.5VWM 12.9VC SMB | |
| TVS DIODE 7.5VWM 13.6VC SMB | |
| TVS DIODE 7.5VWM 14.3V DO214AA | |
| TVS DIODE 70VWM 113VC DO214AA | |
| TVS DIODE 70VWM 113VC SMB | |
| TVS DIODE 70VWM 125VC DO214AA | |
| TVS DIODE 75VWM 121VC DO214AA | |
| TVS DIODE 75VWM 121VC SMB | |
| TVS DIODE 75VWM 134VC DO214AA | |
| TVS DIODE 7VWM 12VC DO214AA | |
| TVS DIODE 7VWM 12VC SMB | |
| TVS DIODE 7VWM 13.3VC DO214AA | |
| TVS SURF MT DO214AA - SMBJ6.5A C | |
| TVS SURF MT DO214AA - SMBJ6.5CA | |
| TVS SURF MT DO214AA - SMBJ64CA C | |
| TVS SURF MT DO214AA - SMBJ7.0A C | |
| TVS SURF MT DO214AA - SMBJ7.0CA | |
| TVS SURF MT DO214AA - SMBJ7.5A C | |
| TVS SURF MT DO214AA - SMBJ70A CR | |
| TVS SURF MT DO214AA - SMBJ70CA C | |
| TVS SURF MT DO214AA - SMBJ75A CR | |
| TVS, SMBJ SERIES, 70V OPER., UNI |
| << Prev | Next >> |