DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 50 70 80 90 100 110 120 128 129 130 131 132 133 134 135 136 137 138 139 140 150 160 170 173
Product Name Notes
1-LINE 33V 11.3A TVS DO-214AA(SM
1-LINE 36V 10.4A TVS DO-214AA(SM
1-LINE 40V 9.3A TVS DO-214AA(SMB
1-LINE 43V 8.7A TVS DO-214AA(SMB
10.3V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.3A 36.7V 53.3V 33V 600WSMB
30V 48.4V 12.4A 33.3VSMB(DO-214A
36.7V 53.3V 33V 11.3ASMB(DO-214A
40V 10.3A 58.1V 36V 600WSMB
44.4V 64.5V 40V 9.3A 600WSMB
47.7V Clamp 12.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
48.4V Clamp 13A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
48.4V Clamp 13A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
50.82V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
52.5V Clamp 11.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
53.3V Clamp 11.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
53.3V Clamp 11.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.3V Clamp 13.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.5V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
53.5V Clamp 11.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
55.97V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
567V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
567V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
567V Clamp 1.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
567V Clamp 1.1A Ipp Tvs Diode Surface Mount SMB
567V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
57.3V Clamp 10.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount SMB
58.1V Clamp 10.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
595.35V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
59V Clamp 10.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
59V Clamp 10.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
602V Clamp 1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
61.01V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
63.6V Clamp 9.43A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
64.3V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
64.3V Clamp 9.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
648V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)
648V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
648V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
648V Clamp 900mA Ipp Tvs Diode Surface Mount SMB
658V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
67.73V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
680.4V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount SMB
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB
69.4V Clamp 9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
7.3V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
71.4V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
71.4V Clamp 8.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
72.87V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
BI-POLARVRWM30VVC48. 4VSMB
Clamp Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Clamp Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
PPPM 600W; VRWM 30V; VBR MIN 33.
PPPM 600W; VRWM 33V; VBR MIN 36.
PPPM 600W; VRWM 36V; VBR MIN 40.
TVS DIODE 3.3VWM 7.3VC DO214AA
TVS DIODE 30VWM 48.4VC DO214AA
TVS DIODE 30VWM 53.5VC DO214AA
TVS DIODE 33VWM 53.3VC DO214AA
TVS DIODE 33VWM 53.3VC SMA
TVS DIODE 33VWM 59VC DO214AA
TVS DIODE 350VWM 567VC DO214AA
TVS DIODE 350VWM 567VC SMB
TVS DIODE 36VWM 58.1VC DO214AA
TVS DIODE 36VWM 58.1VC SMB
TVS DIODE 36VWM 64.3VC DO214AA
TVS DIODE 400VWM 648VC DO214AA
TVS DIODE 40VWM 64.5VC DO214AA
TVS DIODE 40VWM 64.5VC SMB
TVS DIODE 40VWM 71.4VC DO214AA
TVS DIODE 43VWM 69.4VC DO214AA
TVS DIODE 43VWM 76.7VC DO214AA
TVS SURF MT DO214AA - SMBJ30CA 3
TVS SURF MT DO214AA - SMBJ33A 3K
TVS SURF MT DO214AA - SMBJ33CA 3
TVS SURF MT DO214AA - SMBJ36A 3K
TVS SURF MT DO214AA - SMBJ36CA 3
TVS SURF MT DO214AA - SMBJ40A 3K
TVS SURF MT DO214AA - SMBJ40CA 3
TVS SURF MT DO214AA - SMBJ43A 3K
TVS, SMBJ SERIES, 36V OPER., UNI
TVS, SMBJ SERIES, 40V OPER., UNI

<< Prev Next >>