The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS 600W 250V 5%UNI DO-214AA TR13 RoHS
TVS DIODE, 600W, 250V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE 250VWM 405VC DO214AA
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ250A | SMBJ250ATR-ND | 552284 | 18AC7673 | SMBJ250A |
| Product Name | 600W Surface Mount TVS Diode | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 250V, Unidir, Do-214Aa; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VC | 405 volts | 405 volts | 405 volts | 405 volts | |
| VBR | 279 to 309 volts | 279 volts | 279 volts | ||
| Configuration | Single | ||||
| Package | SMB; DO-214AA, SMB | DO-201; DO-201 | DO-214AA | SMB; DO-214AA (SMBJ) |