Unidirectional 600W TVS diode 30V DO214
Unidirectional 600W TVS diode 30V DO214
Unidirectional 600W TVS diode 30V DO214
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W TVS Diode, Unidirectional, 30V, DO-214AA, SMD Product overview: SMBJ30A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ30A-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 48.4VC DO214AA
12.4A 600W 48.4V 33.3V 30V DO-214AA(SMBJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 30VWM 48.4VC DO214AA
DIODE, TVS, 30V, 600W, SMB; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 229762 | 229762P | SMBJ30A-E3/52GICT-ND | 144-SMBJ30A-E3/52 | SMBJ30A-E3/52 | SMBJ30A-E3/52 | SMBJ30A-E3/52 | 75R3176 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | SMD 600W 30V TVS Protection Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 30V, 600W, Smb; Product Range Vishay |
| Configuration | Single | Single | Single | Single | ||||
| Direction | Unidirectional | Unidirectional | Unidirectional | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB | SMB; DO-214AA (SMBJ) | |
| Pin Count | 2 | 2 |