48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS Diodes / ESD Suppressors 30volts 5uA 12.4 Amps Bi-Dir
TVS DIODE 30V 48.4V SMB
DIODE; Product Range:SMBJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 2463291P | SMBJ30CABDKR-ND | SMBJ30CA | 103-SMBJ30CA | 67R1652 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | TVS DIODE 30V 48.4V SMB | Diode; Product Range Bourns |
| Configuration | Single | Single | |||
| Direction | Bidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts |