The Bourns Transient Voltage Suppressor Diode, part number 49AC0770, is designed for surge and ESD protection applications. It features a compact DO-214AA (SMB) package and offers a working peak reverse voltage of 24V, with a maximum clamping voltage of 38.9V. The diode can handle a minimum peak pulse power dissipation of 600 watts and a peak forward surge current of 100 amps. It operates within a temperature range of -55°C to +150°C and is compliant with AEC-Q101 standards, making it suitable for automotive applications. The device is RoHS compliant and is available in both unidirectional and bidirectional configurations. Its fast response time is less than 1.0 picosecond from 0V to breakdown voltage, ensuring effective protection in various electronic applications.
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Win Source Part Number: 1301386-SMBJ24A-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMBJ-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive, Telecom
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 15.5A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-SMBJ24A-QCT,118-
Base Product Number: SMBJ24
TVS DIODE 24VWM 38.9VC SMB Product overview: SMBJ24A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ24A-Q can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 24volts 600W 5% Uni-Dir. AEC-Q101
TVS DIODE 24VWM 38.9VC SMB
TVS DIODE, AEC-Q101, 600W, 24V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE 24VWM 38.9VC SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMBJ24A-QDKR-ND | 1301386-SMBJ24A-Q | 144-SMBJ24A-Q | SMBJ24A-Q | SMBJ24A-Q | 49AC0770 | SMBJ24A-Q |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes / ESD Suppressors | TVS Diodes | Tvs Diode, Aec-Q101, 600W, 24V, Do-214Aa; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | Tape & Reel (TR) | DO-214AA-2 (SMB) | SMB; DO-214AA, SMB | DO-214AA | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | ||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts |