DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
70
80
90
100
110
120
123
124
125
126
127
128
129
130
131
132
133
134
135
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 1-LINE 110V 3.4A TVS DO-214AA(SM | |
| 1-LINE 11V 33.0A TVS DO-214AA(SM | |
| 1-LINE 120V 3.1A TVS DO-214AA(SM | |
| 1-LINE 12V 30.2A TVS DO-214AA(SM | |
| 1000W TVS,SMB | |
| 16.7V Clamp 35.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 17.85V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 17.9V Clamp 33.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 174V Clamp 3.45A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 177V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 177V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMB | |
| 177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 177V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 17V Clamp 37A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 17V Clamp 37A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 18.2V Clamp 34A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 18.8V Clamp 31.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 18.8V Clamp 31.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 185.85V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 19.11V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 19.9V Clamp 30.15A Ipp Tvs Diode Surface Mount SMB | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 19.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 190V Clamp 3.15A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMB | |
| 193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 193V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 196V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 196V Clamp 3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 20.1V Clamp 29.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 20.1V Clamp 29.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 20.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 202.65V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 214V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 214V Clamp 2.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 30.2A 19.9V 13.3V 12V SMB(DO-214 | |
| Clamp Ipp Tvs Diode | |
| PPPM 600W; VRWM 10V; VBR MIN 11. | |
| TVS DIODE 10.2VWM 16.7V DO214AA | |
| TVS DIODE 10VWM 17VC DO214AA | |
| TVS DIODE 10VWM 17VC SMB | |
| TVS DIODE 10VWM 18.8VC DO214AA | |
| TVS DIODE 10VWM DO214AA | |
| TVS DIODE 11.1VWM 18.2V DO214AA | |
| TVS DIODE 110VWM 177VC DO214AA | |
| TVS DIODE 110VWM 177VC SMB | |
| TVS DIODE 110VWM 196VC DO214AA | |
| TVS DIODE 11VWM 18.2VC DO214AA | |
| TVS DIODE 11VWM 18.2VC SMB | |
| TVS DIODE 11VWM 20.1VC DO214AA | |
| TVS DIODE 12.8VWM 21.2V DO214AA | |
| TVS DIODE 120VWM 193VC DO214AA | |
| TVS DIODE 120VWM 193VC SMB | |
| TVS DIODE 120VWM 214VC DO214AA | |
| TVS DIODE 12VWM 19.9VC DO214AA | |
| TVS DIODE 12VWM 19.9VC SMA | |
| TVS DIODE 12VWM 22VC DO214AA | |
| TVS DIODE 13.6VWM 22.5V DO214AA | |
| TVS DIODE 15.3VWM 25.2V DO214AA | |
| TVS DIODE 17.1VWM 27.7V DO214AA | |
| TVS DIODE 18.8VWM 30.6V DO214AA | |
| TVS DIODE 20.5VWM 33.2V DO214AA | |
| TVS DIODE 23.1VWM 37.5V DO214AA | |
| TVS DIODE 25.6VWM 41.4V DO214AA | |
| TVS DIODE 28.2VWM 45.7V DO214AA | |
| TVS DIODE 30.8VWM DO214AA | |
| TVS DIODE 33.3VWM 53.9V DO214AA | |
| TVS DIODE 36.8VWM 59.3V DO214AA | |
| TVS DIODE 40.2VWM 64.8V DO214AA | |
| TVS DIODE 43.6VWM 70.1V DO214AA | |
| TVS DIODE 47.8VWM 77VC DO214AA | |
| TVS DIODE 5.8VWM 10.5V DO214AA | |
| TVS DIODE 53VWM 85VC DO214AA | |
| TVS DIODE 58.1VWM 92VC DO214AA | |
| TVS DIODE 6.4VWM 11.3V DO214AA | |
| TVS DIODE 64.1VWM 103V DO214AA | |
| TVS DIODE 7.8VWM 13.4V DO214AA | |
| TVS DIODE 70.1VWM 113V DO214AA | |
| TVS DIODE 77.8VWM 125V DO214AA | |
| TVS DIODE 7VWM 12.1VC DO214AA | |
| TVS DIODE 8.6VWM 14.5V DO214AA | |
| TVS DIODE 9.4VWM 15.6V DO214AA | |
| TVS SURF MT DO214AA - SMBJ10CA 3 | |
| TVS SURF MT DO214AA - SMBJ110A 3 | |
| TVS SURF MT DO214AA - SMBJ110CA | |
| TVS SURF MT DO214AA - SMBJ11A 3K | |
| TVS SURF MT DO214AA - SMBJ11CA 3 | |
| TVS SURF MT DO214AA - SMBJ120A 3 | |
| TVS SURF MT DO214AA - SMBJ120CA | |
| TVS SURF MT DO214AA - SMBJ12A 3K | |
| TVS, UNI-DIR, 600W, 12V, DO-214A |
| << Prev | Next >> |