Win Source Part Number: 1165152-SMBJ26AHE3_A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 14.3A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMBJ26AHE3-A/H; SMBJ26AHE3A/H;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMBJ26AHE3_A/HCT
Base Product Number: SMBJ26
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 26VWM 42.1VC DO214AA Product overview: SMBJ26AHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ26AHE3_A/H can be used for catalog matching and distributor lookup.
TVS DIODE 26VWM 42.1VC DO214AA
TVS DIODE 26VWM 42.1VC DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1165152-SMBJ26AHE3_A/H | 112-SMBJ26AHE3_A/HTR-ND | 144-SMBJ26AHE3_A/H | SMBJ26AHE3_A/H | SMBJ26AHE3_A/H |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 42.1 volts | 42.1 volts | 42.1 volts | 42.1 volts | |
| VBR | 28.9 volts | 28.9 volts | 28.9 volts | 28.9 volts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |