Vishay Precision Group TVS Diodes SMBJ26D-M3/H

Description
41.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
41.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ26D-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
41.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

41.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ26D-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
41.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

41.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ26D-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
41.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

41.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
600W 26V TVS Protection Diode - 144-SMBJ26D-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 26V TVS Protection Diode
144-SMBJ26D-M3/H
600W 26V TVS Protection Diode 144-SMBJ26D-M3/H
Trans Voltage Suppressor Diode, 600W, 26V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ26D-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ26D-M3/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 26V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ26D-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ26D-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1194462-SMBJ26D-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1194462-SMBJ26D-M3/H
Circuit Protection - TVS - Diodes 1194462-SMBJ26D-M3/H
Win Source Part Number: 1194462-SMBJ26D-M3/H Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 29.3V Voltage - Clamping (Max) @ Ipp: 41.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 14.5A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SMBJ26D-M3/H.; SMBJ26D-M3H; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ26D-M3/HGICT,SMB J26D-M3/HGITR,SMBJ26 D-M3/HGIDKR Base Product Number: SMBJ26

Win Source Part Number: 1194462-SMBJ26D-M3/H
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 29.3V
Voltage - Clamping (Max) @ Ipp: 41.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 14.5A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMBJ26D-M3/H.; SMBJ26D-M3H;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ26D-M3/HGICT,SMBJ26D-M3/HGITR,SMBJ26D-M3/HGIDKR
Base Product Number: SMBJ26

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ26D-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ26D-M3/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ26D-M3/H
TVS DIODE 26VWM 41.6VC DO214AA

TVS DIODE 26VWM 41.6VC DO214AA

Supplier's Site
Tvs Diode, 600W, 26V, Unidir, Do-214Aa; Product Range Vishay - 14AC5132 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 26V, Unidir, Do-214Aa; Product Range Vishay
14AC5132
Tvs Diode, 600W, 26V, Unidir, Do-214Aa; Product Range Vishay 14AC5132
TVS DIODE, 600W, 26V, UNIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:41.6V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

TVS DIODE, 600W, 26V, UNIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:41.6V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ26D-M3/HGITR-ND 144-SMBJ26D-M3/H 1194462-SMBJ26D-M3/H SMBJ26D-M3/H 14AC5132
Product Name TVS Diodes 600W 26V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 26V, Unidir, Do-214Aa; Product Range Vishay
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB SMB; DO-214AA (SMBJ) DO-214AA
Peak Pulse Power 600 watts 600 watts 600 watts
VC 41.6 volts 41.6 volts 41.6 volts 41.6 volts
VBR 29.3 volts 29.3 volts 29.3 volts
Unlock Full Specs
to access all available technical data