TVS DIODE 26VWM 42.1VC SMA
TVS DIODE 26VWM 42.1VC SMA
TVS DIODE 26VWM 42.1VC SMA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-SMBJ26ACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 600 watts |
| VC | 42.1 volts |