405V Clamp 1.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
405V Clamp 1.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
405V Clamp 1.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: Bourns Inc.
Win Source Part Number: 1097765-SMBJ250A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 250V
Minimum Breakdown Voltage: 279V
Max Clamping Voltage: 405V
Peak Pulse Current(Ippm): 1.5A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
TVS DIODE 250V 405V SMB
TVS Diodes / ESD Suppressors 250volts 1uA 1 Amps Uni-Dir
TVS DIODE, 600W, 250V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
| DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ250ABBCT-ND | 1097765-SMBJ250A | 103-SMBJ250A | SMBJ250A | 53Y0024 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJ250A | TVS DIODE 250V 405V SMB | TVS Diodes / ESD Suppressors | Tvs Diode, 600W, 250V, Do-214Aa; Product Range Bourns |
| Configuration | Single | ||||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | ||||
| VC | 405 volts | 405 volts | |||
| VBR | 279 volts | 279 volts | 279 volts | 279 volts |