38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Win Source Part Number: 1362054-SMBJ24A-AT/T
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 30 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: Automotive, AEC-Q101, SMBJ-AT
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Base Product Number: SMBJ24
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Current - Peak Pulse (10/1000µs): 15.5A
Power - Peak Pulse: 600W
Power Line Protection: No
Unidirectional Channels: 1
SMBJ, DO-214AA, 24V, 38.9V, AUTO Product overview: SMBJ24A-AT/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 38.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 24V, 38.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ24A-AT/TR13 can be used for catalog matching and distributor lookup.
SMBJ, DO-214AA, 24V, 38.9V, AUTO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMBJ24A-AT/TR13CT-ND | 1362054-SMBJ24A-AT/TR13 | 144-SMBJ24A-AT/TR13 | SMBJ24A-AT/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 24V 38.9V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 38.9 volts | 38.9 volts | 38.9 volts |