45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, BIDIR, 28V, 600W, SMB; Product Range:SMBJ-AT Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 28V, 600W, SMB ROHS COMPLIANT: YES
SMBJ, DO-214AA, 28V, 45.4V, AUTO
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMBJ28CA-AT/TR7CT-ND | 36AK5121 | 29AK7782 | SMBJ28CA-AT/TR7 |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 28V, 600W, Smb; Product Range Yageo | Tvs Diode, Bidir, 28V, 600W, Smb Rohs Compliant Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 45.4 volts | 45.4 volts | ||
| VBR | 31.1 volts | 31.1 volts | 31.1 volts |