DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
70
80
90
100
110
120
122
123
124
125
126
127
128
129
130
131
132
133
134
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 1-LINE 100V 3.7A TVS DO-214AA(SM | |
| 1-LINE 10V 35.3A TVS DO-214AA(SM | |
| 10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 11.4V Clamp 52.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 113V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 12.3V Clamp 48.8A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 121V Clamp 5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 126V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 12V Clamp 50A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 14.3V Clamp 42A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 146V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 15.4V Clamp 39A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 159V Clamp 3.77A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 15V Clamp 40A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 16.9V Clamp 35.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount SMB | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 162V Clamp 3.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 162V Clamp 3.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 17.85V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 170.1V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 179V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 179V Clamp 3.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 17V Clamp 37A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 46.6V Clamp 12.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 53.5V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 59V Clamp 10.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 71.4V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 76.7V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 77.4V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 80.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 85.5V Clamp 7A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 9.6V Clamp 62.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 91.1V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| TVS DIODE 100VWM 162VC DO214AA | |
| TVS DIODE 100VWM 162VC SMB | |
| TVS DIODE 100VWM 179VC DO214AA | |
| TVS DIODE 10VWM 17VC DO214AA | |
| TVS DIODE 10VWM 17VC SMB | |
| TVS DIODE 10VWM 18.8VC DO214AA | |
| TVS DIODE 30VWM 48.4VC DO214AA | |
| TVS SURF MT DO214AA - DO214AA |
| << Prev | Next >> |