DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 50 70 80 90 100 110 120 126 127 128 129 130 131 132 133 134 135 136 137 138 140 150 160 170 173
Product Name Notes
1-LINE 18V 20.6A TVS DO-214AA(SM
1-LINE 20V 18.6A TVS DO-214AA(SM
1-LINE 22V 16.9A TVS DO-214AA(SM
18.5A 32.4V 22.2V 20V SMB(DO-214
20.5A 29.2V 20V 18V SMB(DO-214AA
20V 22.2V 18.5A 600W 32.4VSMB
24.4V 35.5V 16.9A 22V 600WSMB
27.2V Clamp 22.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMB
27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.6V Clamp 22.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
28.8V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
29.2V Clamp 20.55A Ipp Tvs Diode Surface Mount SMB
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount SMB
29.2V Clamp 21.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
29.2V Clamp 21.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
291.6V Clamp 2.06A Ipp Tvs Diode Surface Mount SMB
291.6V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
292V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
292V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
292V Clamp 2.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
292V Clamp 2.1A Ipp Tvs Diode Surface Mount SMB
30.5V Clamp 19.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
30.5V Clamp 19.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
30.66V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
301V Clamp 2.03A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
306.6V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
307.8V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
307V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
307V Clamp 2A Ipp Tvs Diode Surface Mount SMB
308V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
32.2V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
32.2V Clamp 18.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMB
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount SMB
32.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
32.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
324V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
324V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
324V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
324V Clamp 1.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
324V Clamp 1.9A Ipp Tvs Diode Surface Mount SMB
328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
328V Clamp 2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
32V Clamp 18.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
337V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
337V Clamp 1.8A Ipp Tvs Diode Surface Mount SMB
34.02V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
340.2V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
340V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMB
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
35.5V Clamp 17.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
35.5V Clamp 17.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
35.8V Clamp 16.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
35.8V Clamp 16.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
356V Clamp 1.69A Ipp Tvs Diode Surface Mount SMB
356V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
356V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
356V Clamp 1.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
356V Clamp 1.7A Ipp Tvs Diode Surface Mount SMB
37.28V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
373.8V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Clamp Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Clamp Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
PPPM 600W; VRWM 18V; VBR MIN 20.
PPPM 600W; VRWM 20V; VBR MIN 22.
TVS DIODE 17VWM 27.6VC DO214AA
TVS DIODE 17VWM 30.5VC DO214AA
TVS DIODE 180VWM 291.6V DO214AA
TVS DIODE 180VWM 291.6VC SMB
TVS DIODE 180VWM 292VC DO214AA
TVS DIODE 188VWM 304VC SMB
TVS DIODE 188VWM 328VC DO214AA
TVS DIODE 18VWM 29.2VC DO214AA
TVS DIODE 18VWM 29.2VC SMA
TVS DIODE 18VWM 29.2VC SMB
TVS DIODE 18VWM 32.2VC DO214AA
TVS DIODE 190VWM 190VC DO214AA
TVS DIODE 190VWM 307.8V DO214AA
TVS DIODE 190VWM 307VC SMB
TVS DIODE 190VWM 308VC DO214AA
TVS DIODE 19VWM 30.8VC DO214AA
TVS DIODE 200VWM 324VC DO214AA
TVS DIODE 200VWM 324VC SMB
TVS DIODE 20VWM 32.4VC DO214AA
TVS DIODE 20VWM 32.4VC SMB
TVS DIODE 20VWM 35.8VC DO214AA
TVS DIODE 210VWM 340VC DO214AA
TVS DIODE 220VWM 356VC DO214AA
TVS DIODE 220VWM 356VC SMB
TVS DIODE 22VWM 35.5VC DO214AA
TVS DIODE 22VWM 39.4VC DO214AA
TVS SURF MT DO214AA - SMBJ18A 3K
TVS SURF MT DO214AA - SMBJ18CA 3
TVS SURF MT DO214AA - SMBJ20A 3K
TVS SURF MT DO214AA - SMBJ20CA 3
TVS SURF MT DO214AA - SMBJ22A 3K
TVS SURF MT DO214AA SMBJ180A
TVS SURF MT DO214AA SMBJ180CA
TVS SURF MT DO214AA SMBJ200A
TVS SURF MT DO214AA SMBJ200CA
TVS SURF MT DO214AA SMBJ220A
TVS SURF MT DO214AA SMBJ220CA
TVS SURF MT DO214AA TR13 ROHS
TVS, SMBJ SERIES, 20V OPER., UNI

<< Prev Next >>