42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ26AFSDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 42.1 volts |