STMicroelectronics SMBJ30A-TR TVS Diode
STMicroelectronics SMBJ30A-TR TVS Diode
STMicroelectronics SMBJ30A-TR TVS Diode
48.4V Clamp 13A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 13A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 13A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W Unidirectional TVS Diode, 30V, SMB, 62A Peak Pulse Current Product overview: SMBJ30A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 30V, 62A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 30V, 62A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ30A-TR can be used for catalog matching and distributor lookup.
13A 600W 48.4V 33.3V 30V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 30VWM 48.4VC SMB
TVS DIODE 30VWM 48.4VC SMB
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 30 V, SMD, 2, 33.3 V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 30 V, SMD, 2, 33.3 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 7141048 | 7141048P | 497-7452-6-ND | 144-SMBJ30A-TR | SMBJ30A-TR | SMBJ30A-TR | SMBJ30A-TR | 94W9407 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 600W 30V 62A TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Unidirectional, 30 V, Smd, 2, 33.3 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | Tape and Reel | SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| Pin Count | 2 | 2 | ||||||
| Direction | Unidirectional | Unidirectional |