42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Bidirectional 600W TVS diode 26V DO214
600W Bidirectional TVS Diode, 26V, DO-214AA, SMD Product overview: SMBJ26CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ26CA-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE 26VWM 42.1VC DO214AA
TVS DIODE, 600W, 26V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 26V, BIDIR, DO-214AA; Product Range:TRANSZORB Series; TVS Polarity:Bidirection
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ26CA-E3/52GIDKR-ND | 1452196 | 144-SMBJ26CA-E3/52 | SMBJ26CA-E3/52 | 77K4664 | 60AC3834 |
| Product Name | TVS Diodes | TVS Diodes | SMD 600W 26V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 26V, Do-214Aa, Full Reel; Product Range Vishay | Tvs Diode, 600W, 26V, Bidir, Do-214Aa; Product Range Vishay |
| Configuration | Single | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Do-214aa (smb) | Tape and Reel | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMB) | DO-214AA |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |||
| VC | 42.1 volts | 42.1 volts | 42.1 volts | |||
| VBR | 28.9 volts | 28.9 volts |