Littelfuse, Inc. 600W Surface Mount TVS Diode SMBJ26CA

Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet
Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Surface Mount TVS Diode - SMBJ26CA - Littelfuse, Inc.
Rosemont, IL, United States
600W Surface Mount TVS Diode
SMBJ26CA
600W Surface Mount TVS Diode SMBJ26CA
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

Supplier's Site Datasheet
TVS Diodes - 552287 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552287
TVS Diodes 552287
TVS SURF MT DO214AA - SMBJ26CA 3K TR

TVS SURF MT DO214AA - SMBJ26CA 3K TR

Supplier's Site
TVS Diodes - SMBJ26CALFTR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ26CALFCT-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ26CALFDKR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ26CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMBJ26CA
TVS Diodes SMBJ26CA
TVS DIODE 26VWM 42.1VC DO214AA

TVS DIODE 26VWM 42.1VC DO214AA

Supplier's Site Datasheet
Tvs Diode, 600W, 26V, Do-214Aa; Product Range Littelfuse - 17H2383 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 26V, Do-214Aa; Product Range Littelfuse
17H2383
Tvs Diode, 600W, 26V, Do-214Aa; Product Range Littelfuse 17H2383
TVS DIODE, 600W, 26V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:28.9V RoHS Compliant: Yes

TVS DIODE, 600W, 26V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:28.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 600W, 26V, Do-214Aa, Full Reel; Product Range Littelfuse - 06R1929 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 26V, Do-214Aa, Full Reel; Product Range Littelfuse
06R1929
Tvs Diode, 600W, 26V, Do-214Aa, Full Reel; Product Range Littelfuse 06R1929
TVS DIODE, 600W, 26V, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 600W, 26V, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 26V, Bidir, Do-214Aa; Product Range Littelfuse - 64AH8574 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 26V, Bidir, Do-214Aa; Product Range Littelfuse
64AH8574
Tvs Diode, 600W, 26V, Bidir, Do-214Aa; Product Range Littelfuse 64AH8574
TVS DIODE, 600W, 26V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 26V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ26CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ26CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ26CA
TVS DIODE 26VWM 42.1VC DO214AA

TVS DIODE 26VWM 42.1VC DO214AA

Supplier's Site
TVS DIODE 26V 42.1V DO214AA - 461-SMBJ26CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 26V 42.1V DO214AA
461-SMBJ26CA
TVS DIODE 26V 42.1V DO214AA 461-SMBJ26CA
TVS DIODE 26V 42.1V DO214AA

TVS DIODE 26V 42.1V DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ26CA 552287 SMBJ26CALFTR-ND SMBJ26CA 17H2383 06R1929 64AH8574 SMBJ26CA 461-SMBJ26CA
Product Name 600W Surface Mount TVS Diode TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 600W, 26V, Do-214Aa; Product Range Littelfuse Tvs Diode, 600W, 26V, Do-214Aa, Full Reel; Product Range Littelfuse Tvs Diode, 600W, 26V, Bidir, Do-214Aa; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 26V 42.1V DO214AA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VC 42.1 volts 42.1 volts 42.1 volts 42.1 volts 42.1 volts 42.1 volts 42.1 volts
VBR 28.9 to 31.9 volts 28.9 volts 28.9 volts 28.9 volts 28.9 volts 28.9 volts
Package DO-201; DO-201 SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMB) DO-214AA SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Tj -55 C (-67 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data