Win Source Part Number: 1295986-SMBJ24A-E3/5
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 15.4A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ24A-E3/5BGITR,SM
Base Product Number: SMBJ24
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN, Transient Suppressor Product overview: SMBJ24A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ24A-E3/5B can be used for catalog matching and distributor lookup.
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, UNIDIR, 24V, DO-214AA-2 ROHS COMPLIANT: YES
TVS DIODE 24VWM 38.9VC DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1295986-SMBJ24A-E3/5B | 144-SMBJ24A-E3/5B | SMBJ24A-E3/5BGICT-ND | 57AJ0566 | SMBJ24A-E3/5B |
| Product Name | Circuit Protection - TVS - Diodes | 600 W TVS Protection Diode | TVS Diodes | Tvs Diode, Unidir, 24V, Do-214Aa-2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 38.9 volts | 38.9 volts | 38.9 volts | ||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |