Manufacturer: Bourns Inc.
Win Source Part Number: 850690-SMBJ26CA-Q
Series: Automotive, AEC-Q101, SMBJ
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: SMBJ26
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SMBJ26CA-QTR, SMBJ26CA-QDKR, SMBJ26CA-QCT
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 26VWM 42.1VC SMB Product overview: SMBJ26CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ26CA-Q can be used for catalog matching and distributor lookup.
TVS DIODE, AEC-Q101, 600W, 26V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 26volts 600W 5% Bi-Dir. AEC-Q101
TVS DIODE 26VWM 42.1VC SMB
TVS DIODE 26VWM 42.1VC SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 850690-SMBJ26CA-Q | SMBJ26CA-QDKR-ND | 144-SMBJ26CA-Q | 49AC0773 | SMBJ26CA-Q | SMBJ26CA-Q | SMBJ26CA-Q |
| Product Name | TVS - TVS - Diodes - SMBJ26CA-Q | TVS Diodes | TVS Protection Diode | Tvs Diode, Aec-Q101, 600W, 26V, Do-214Aa; Product Range Bourns | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||||
| Package | SMB; DO-214AA, SMB | Tape & Reel (TR) | DO-214AA | DO-214AA-2 (SMB) | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 42.1 volts | 42.1 volts | 42.1 volts | 42.1 volts | |||
| VBR | 28.9 volts | 28.9 volts | 28.9 volts |